Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1135BCAP
MAX1135BCAP
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
16-BIT ADC, 150KSPS
Manufacturer:
Maxim Integrated
Datasheet:
MAX1135BCAP Datasheet
History Price: $30.87000
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1135BCAP vs MAX199BCWI
Part No
MAX1135BCAP
MAX199BCWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
16
12
Sampling Rate (Per Second)
150
100k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
MICROWIRE, QSPI, SPI
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3.135V ~ 3.465V
5V
Voltage - Supply, Digital
3.135V ~ 3.465V
5V
Features
True Bipolar
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount