☰
MAX1144BCAP
MAX1144BCAP
Active
Description:  14-BIT ADC, 150KSPS
Manufacturer:  Maxim Integrated
Datasheet:   MAX1144BCAP Datasheet
History Price: $12.98000
In Stock: 31620
MAX1144BCAP vs MAX199BCWI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
14
12
Sampling Rate (Per Second)
150
100k
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
MICROWIRE, QSPI, SPI
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3.135V ~ 3.465V
5V
Voltage - Supply, Digital
3.135V ~ 3.465V
5V
Features
PGA, True Bipolar
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount