☰
MAX1204AEPP+
MAX1204AEPP+
Obsolete
Description:  IC ADC 10BIT SAR 20DIP
Manufacturer:  Maxim Integrated
History Price: $14.21000
In Stock: 46560
MAX1204AEPP+ vs MAX1069CCUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
10
14
Sampling Rate (Per Second)
133k
58.6k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount