☰
MAX121EAP+
MAX121EAP+
Obsolete
Description:  IC ADC 14BIT 308KSPS 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX121EAP+ Datasheet
History Price: $34.76000
In Stock: 42400
MAX121EAP+ vs MAX1069CCUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
14
14
Sampling Rate (Per Second)
308k
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V, -10.8V ~ 15.75V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V, -10.8V ~ 15.75V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount