☰
MAX122BCAG+
MAX122BCAG+
Obsolete
Description:  IC ADC 12BIT SAR 24SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX122BCAG+ Datasheet
History Price: $21.25000
In Stock: 220
MAX122BCAG+ vs MAX1065AEUI
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
333k
165k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V, -10.8V ~ 15.75V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount