☰
MAX1237EUA+
MAX1237EUA+
Active
Description:  IC ADC 12BIT SAR 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX1237EUA+ Datasheet
History Price: $14.09000
In Stock: 27040
MAX1237EUA+ vs MAX1069CCUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
94.4k
58.6k
Number of Inputs
2, 4
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-uMAX/uSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount