☰
MAX1237EUA
MAX1237EUA
Active
Description:  ADC, SUCCESSIVE APPROXIMATION, 1
Manufacturer:  Maxim Integrated
Datasheet:   MAX1237EUA Datasheet
History Price: $6.48000
In Stock: 23520
MAX1237EUA vs MAX1072ETC+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
1.8M
Number of Inputs
-
1
Input Type
-
Differential
Data Interface
-
SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
1.8V ~ 5.25V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
12-WQFN Exposed Pad
Supplier Device Package
-
12-TQFN (4x4)
Mounting Type
-
Surface Mount