Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1237EUA
MAX1237EUA
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
ADC, SUCCESSIVE APPROXIMATION, 1
Manufacturer:
Maxim Integrated
Datasheet:
MAX1237EUA Datasheet
History Price: $6.48000
In Stock: 25720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1237EUA Specification
Specification
Part No
MAX1237EUA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
MAX1237EUA PDF Datasheet
MAX1237EUA Datasheet
Click and Download: MAX1237EUA Datasheet
MAX1237EUA Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1237EUA Compare Parts
MAX1237EUA vs MAX7652CCB
MAX1237EUA vs MAX7651ECB
MAX1237EUA vs MAX7651CCB
MAX1237EUA vs MAX71071+T
MAX1237EUA vs MAX71071+
MAX1237EUA vs MAX22531AAP+
MAX1237EUA vs MAX22530AWE+
MAX1237EUA vs MAX199BEWI+
MAX1237EUA vs MAX199BEWI
MAX1237EUA vs MAX199BENI
MAX1237EUA vs MAX199BEAI+
MAX1237EUA vs MAX199BEAI
MAX1237EUA vs MAX199BCWI
MAX1237EUA vs MAX199AEWI
MAX1237EUA vs MAX199AENI
MAX1237EUA vs MAX199AEAI
MAX1237EUA vs MAX199ACWI
MAX1237EUA vs MAX199ACNI
MAX1237EUA vs MAX199ACAI
MAX1237EUA vs MAX198BEWI
MAX1237EUA vs MAX198BENI
MAX1237EUA vs MAX198BEAI
MAX1237EUA vs MAX198BCAI
MAX1237EUA vs MAX198AEWI
MAX1237EUA vs MAX198AENI
MAX1237EUA vs MAX198AEAI
MAX1237EUA vs MAX198ACWI
MAX1237EUA vs MAX198ACNI
MAX1237EUA vs MAX198ACAI
MAX1237EUA vs MAX197AENI
MAX1237EUA vs MAX19777AZA+T
MAX1237EUA vs MAX19777AZA+
MAX1237EUA vs MAX196BEWI
MAX1237EUA vs MAX196BENI
MAX1237EUA vs MAX196AENI
MAX1237EUA vs MAX196AEAI
MAX1237EUA vs MAX196ACNI
MAX1237EUA vs MAX196ACAI
MAX1237EUA vs MAX195BEWE+T
MAX1237EUA vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable