☰
MAX1237EUA
MAX1237EUA
Active
Description:  ADC, SUCCESSIVE APPROXIMATION, 1
Manufacturer:  Maxim Integrated
Datasheet:   MAX1237EUA Datasheet
History Price: $6.48000
In Stock: 23520
MAX1237EUA vs MAX196AEAI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
100k
Number of Inputs
-
6
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP
Mounting Type
-
Surface Mount