Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1237MEUA+
MAX1237MEUA+
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 8UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX1237MEUA+ Datasheet
History Price: $6.48000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1237MEUA+ vs MAX1065AEUI
Part No
MAX1237MEUA+
MAX1065AEUI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
94.4k
165k
Number of Inputs
2, 4
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-uMAX/uSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount