Packaging
Bulk or Tube
Bulk
Sampling Rate (Per Second)
100k
58.6k
Input Type
Differential, Single Ended
Single Ended
Configuration
MUX-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.375V ~ 3.3V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.375V ~ 3.3V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount