☰
MAX1249AEEE
MAX1249AEEE
Active
Description:  4-CHANNEL, SERIAL 10-BIT ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1249AEEE Datasheet
History Price: $10.40000
In Stock: 14960
MAX1249AEEE vs MAX199BCWI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
10
12
Sampling Rate (Per Second)
133k
100k
Number of Inputs
2, 4
8
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Data Interface
MICROWIRE?, QSPI?, and SPI?
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount