☰
MAX1275ACTC+
MAX1275ACTC+
Obsolete
Description:  IC ADC 12BIT SAR 12TQFN
Manufacturer:  Maxim Integrated
History Price: $15.23000
In Stock: 16880
MAX1275ACTC+ vs MAX1069CCUD
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
1.8M
58.6k
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.8V ~ 5.25V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
12-WQFN Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
12-TQFN (4x4)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount