☰
MAX1276ETC+
MAX1276ETC+
Active
Description:  IC ADC 12BIT SAR 12TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX1276ETC+ Datasheet
History Price: $18.67000
In Stock: 41200
MAX1276ETC+ vs MAX1065AEUI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
1.8M
165k
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.8V ~ 5.25V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
12-WQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
12-TQFN (4x4)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount