☰
MAX1285BCSA
MAX1285BCSA
Obsolete
Description:  IC ADC 12BIT SAR 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1285BCSA Datasheet
History Price: Obsolete
In Stock: 33440
MAX1285BCSA vs MAX7651ECB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
12
Sampling Rate (Per Second)
300k
53.6k
Number of Inputs
1
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
SPI
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
64-LQFP
Supplier Device Package
8-SOIC
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount