Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1285BCSA
MAX1285BCSA
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX1285BCSA Datasheet
History Price: Obsolete
In Stock: 33440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1285BCSA Specification
Specification
Part No
MAX1285BCSA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
300k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MAX1285BCSA PDF Datasheet
MAX1285BCSA Datasheet
Click and Download: MAX1285BCSA Datasheet
MAX1285BCSA Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1285BCSA Compare Parts
MAX1285BCSA vs MAX7652CCB
MAX1285BCSA vs MAX7651ECB
MAX1285BCSA vs MAX7651CCB
MAX1285BCSA vs MAX71071+T
MAX1285BCSA vs MAX71071+
MAX1285BCSA vs MAX22531AAP+
MAX1285BCSA vs MAX22530AWE+
MAX1285BCSA vs MAX199BEWI+
MAX1285BCSA vs MAX199BEWI
MAX1285BCSA vs MAX199BENI
MAX1285BCSA vs MAX199BEAI+
MAX1285BCSA vs MAX199BEAI
MAX1285BCSA vs MAX199BCWI
MAX1285BCSA vs MAX199AEWI
MAX1285BCSA vs MAX199AENI
MAX1285BCSA vs MAX199AEAI
MAX1285BCSA vs MAX199ACWI
MAX1285BCSA vs MAX199ACNI
MAX1285BCSA vs MAX199ACAI
MAX1285BCSA vs MAX198BEWI
MAX1285BCSA vs MAX198BENI
MAX1285BCSA vs MAX198BEAI
MAX1285BCSA vs MAX198BCAI
MAX1285BCSA vs MAX198AEWI
MAX1285BCSA vs MAX198AENI
MAX1285BCSA vs MAX198AEAI
MAX1285BCSA vs MAX198ACWI
MAX1285BCSA vs MAX198ACNI
MAX1285BCSA vs MAX198ACAI
MAX1285BCSA vs MAX197AENI
MAX1285BCSA vs MAX19777AZA+T
MAX1285BCSA vs MAX19777AZA+
MAX1285BCSA vs MAX196BEWI
MAX1285BCSA vs MAX196BENI
MAX1285BCSA vs MAX196AENI
MAX1285BCSA vs MAX196AEAI
MAX1285BCSA vs MAX196ACNI
MAX1285BCSA vs MAX196ACAI
MAX1285BCSA vs MAX195BEWE+T
MAX1285BCSA vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable