Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13004EBE
MAX13004EBE
Active
Logic - Translators, Level Shifters
Description:
LOW-VOLTAGE LEVEL TRANSLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX13004EBE Datasheet
History Price: $2.66000
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX13004EBE vs MAX9181EXT
Part No
MAX13004EBE
MAX9181EXT
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
-
Voltage Level
Channel Type
-
Unidirectional
Number of Circuits
-
1
Channels per Circuit
-
2
Voltage - VCCA
-
3 V ~ 3.6 V
Voltage - VCCB
-
-
Input Signal
-
LVPECL
Output Signal
-
LVDS
Output Type
-
Differential
Data Rate
-
400Mbps
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
-
Surface Mount
Package / Case
-
6-TSSOP, SC-88, SOT-363
Supplier Device Package
-
SC-70-6