Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX9181EXT
MAX9181EXT
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR SC70-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX9181EXT Datasheet
History Price: $8.23000
In Stock: 47360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9181EXT Specification
Specification
Part No
MAX9181EXT
Category
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
3 V ~ 3.6 V
Voltage - VCCB
-
Input Signal
LVPECL
Output Signal
LVDS
Output Type
Differential
Data Rate
400Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
MAX9181EXT PDF Datasheet
MAX9181EXT Datasheet
Click and Download: MAX9181EXT Datasheet
MAX9181EXT Related Parts
MAX13001EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13002EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13003EBE
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13003EEUE+
Maxim Integrated
IC TRANSLATOR BIDIR 16TSSOP
MAX13003EEUE+T
Maxim Integrated
IC TRANSLATOR BIDIR 16TSSOP
MAX13004EBE
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13004EBE-T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13005EEBE+
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13005EEBE+T
Maxim Integrated
LOW-VOLTAGE LEVEL TRANSLATOR
MAX13013EBT
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL 6UCSP
MAX13013EBT-T
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL 6UCSP
MAX13013EXT+T
Maxim Integrated
IC TRANSLTR BIDIRECTIONAL SC70-6
MAX9181EXT Compare Parts
MAX9181EXT vs MAX9426EHJ
MAX9181EXT vs MAX9425EHJ+
MAX9181EXT vs MAX9424EHJ
MAX9181EXT vs MAX9423EHJ
MAX9181EXT vs MAX9422EHJ
MAX9181EXT vs MAX9421EHJ
MAX9181EXT vs MAX9420EHJ
MAX9181EXT vs MAX9420EGJ
MAX9181EXT vs MAX9378EUA+T
MAX9181EXT vs MAX9378EUA+
MAX9181EXT vs MAX9377EUA+
MAX9181EXT vs MAX9376EUB+T
MAX9181EXT vs MAX9376EUB+
MAX9181EXT vs MAX9376EUB
MAX9181EXT vs MAX9375EUA+T
MAX9181EXT vs MAX9375EUA+
MAX9181EXT vs MAX9374ESA
MAX9181EXT vs MAX9374AESA
MAX9181EXT vs MAX9374AEKA+T
MAX9181EXT vs MAX9372EUA+T
MAX9181EXT vs MAX9372EUA+
MAX9181EXT vs MAX9372ESA
MAX9181EXT vs MAX9372EKA+T
MAX9181EXT vs MAX9372EKA+
MAX9181EXT vs MAX9371ESA+T
MAX9181EXT vs MAX9371ESA+
MAX9181EXT vs MAX9371ESA
MAX9181EXT vs MAX9370EUA+
MAX9181EXT vs MAX9370EUA
MAX9181EXT vs MAX9360EKA/GG8
MAX9181EXT vs MAX9181EXT-T
MAX9181EXT vs MAX6621AUB+T
MAX9181EXT vs MAX6621AUB+
MAX9181EXT vs MAX6618AUB+TG126
MAX9181EXT vs MAX6618AUB+TG11
MAX9181EXT vs MAX6618AUB+T
MAX9181EXT vs MAX6618AUB+G126
MAX9181EXT vs MAX6618AUB+
MAX9181EXT vs MAX3397EELA+T
MAX9181EXT vs MAX3395EETC+T
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend