☰
MAX130ACPL+
MAX130ACPL+
Obsolete
Description:  IC ADC 3 1/2 DIGIT W/REF 40-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX130ACPL+ Datasheet
History Price: $18.21000
In Stock: 44640
MAX130ACPL+ vs MAX6853AEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Display Type
-
Vacuum Fluorescent (VF)
Configuration
-
5 x 7 (Matrix)
Interface
-
I2C
Digits or Characters
-
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
-
1.65 mA
Voltage - Supply
-
2.7V ~ 36V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP