Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6853AEE
MAX6853AEE
Active
PMIC - Display Drivers
Description:
5 X 7 MATRIX VFD CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX6853AEE Datasheet
History Price: $6.38000
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6853AEE Specification
Specification
Part No
MAX6853AEE
Category
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
Vacuum Fluorescent (VF)
Configuration
5 x 7 (Matrix)
Interface
I2C
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
1.65 mA
Voltage - Supply
2.7V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX6853AEE PDF Datasheet
MAX6853AEE Datasheet
Click and Download: MAX6853AEE Datasheet
MAX6853AEE Related Parts
MAX130ACPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX130ACPL+3
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX130AEPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX130CPL+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX130CPL+3
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX131ACPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX131CMH+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+D
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+T
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+TD
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CPL+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX1365ECM
Maxim Integrated
DIGIT PANEL METERS
MAX6853AEE Compare Parts
MAX6853AEE vs MAX753ESE+T
MAX6853AEE vs MAX753ESE+
MAX6853AEE vs MAX7234BFIQH+D
MAX6853AEE vs MAX7234BFIQH
MAX6853AEE vs MAX7234BFIPL+
MAX6853AEE vs MAX7234BFIPL
MAX6853AEE vs MAX7233BFIQH+TD
MAX6853AEE vs MAX7233BFIQH+D
MAX6853AEE vs MAX7233BFIPL+
MAX6853AEE vs MAX7233AFIPL
MAX6853AEE vs MAX7232CFIQH+
MAX6853AEE vs MAX7232CFIPL+
MAX6853AEE vs MAX7232BFIQH+TD
MAX6853AEE vs MAX7232BFIQH+D
MAX6853AEE vs MAX7232BFIPL+
MAX6853AEE vs MAX7231CFIPL+
MAX6853AEE vs MAX7231CFEPL
MAX6853AEE vs MAX7231BFIQH-D
MAX6853AEE vs MAX7231BFIQH+TD
MAX6853AEE vs MAX7231BFIQH+D
MAX6853AEE vs MAX7231BFIPL+
MAX6853AEE vs MAX7231AFIQH-D
MAX6853AEE vs MAX7231AFIPL
MAX6853AEE vs MAX7221EWG+T
MAX6853AEE vs MAX7221EWG+
MAX6853AEE vs MAX7221ENG+
MAX6853AEE vs MAX7221CWG+TG002
MAX6853AEE vs MAX7221CWG+T
MAX6853AEE vs MAX7221CWG+
MAX6853AEE vs MAX7221CNG+
MAX6853AEE vs MAX7219EWG+T
MAX6853AEE vs MAX7219EWG+
MAX6853AEE vs MAX7219EWG
MAX6853AEE vs MAX7219ENG+G002
MAX6853AEE vs MAX7219ENG+
MAX6853AEE vs MAX7219ENG
MAX6853AEE vs MAX7219CWG-T
MAX6853AEE vs MAX7219CWG+TG002
MAX6853AEE vs MAX7219CWG+T
MAX6853AEE vs MAX7219CWG+G126
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you