☰
MAX131ACPL+
MAX131ACPL+
Active
Description:  IC ADC 3 1/2 DIGIT W/REF 40-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX131ACPL+ Datasheet
History Price: $19.30000
In Stock: 27220
MAX131ACPL+ vs MAX6853AEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LCD
Vacuum Fluorescent (VF)
Configuration
7 Segment
5 x 7 (Matrix)
Interface
-
I2C
Digits or Characters
A/D 3.5 Digits
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
100 μA
1.65 mA
Voltage - Supply
4.5V ~ 14V
2.7V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
40-PDIP
16-QSOP