☰
MAX13221ECTE+
MAX13221ECTE+
Obsolete
Description:  IC TRANSCEIVER 1/1 16TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7920
MAX13221ECTE+ vs MAX9482EUI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TQFN (4x4)
28-TSSOP-EP