☰
MAX13221ECTE+
MAX13221ECTE+
Obsolete
Description:  IC TRANSCEIVER 1/1 16TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7920
MAX13221ECTE+ Specification
Specification
Part No
MAX13221ECTE+
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-WQFN Exposed Pad
Supplier Device Package
16-TQFN (4x4)
MAX13221ECTE+ Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13221ECTE+ Description
The Maxim Integrated MAX13221ECTE+ is a highly integrated, low-power, high-voltage, and high-speed analog switch designed for various applications in the field of data acquisition, signal routing, and instrumentation. This device is particularly known for its versatility and performance in managing analog signals in a compact form factor. Below is a detailed introduction to the MAX13221ECTE+, including its specifications and parameters.

## Overview

The MAX13221ECTE+ is a dual, single-pole double-throw (SPDT) analog switch that operates from a single supply voltage. It is designed to handle high voltages up to 36V, making it suitable for applications that require switching of high-voltage signals. The device features low on-resistance and low power consumption, which are critical for maintaining signal integrity and minimizing power loss in battery-operated devices.

## Key Features

1. High Voltage Operation: The MAX13221ECTE+ can operate with supply voltages ranging from 1.8V to 36V, allowing it to interface with a wide range of signal levels.
2. Low On-Resistance: The device features a low on-resistance (typically 0.5Ω at 5V), which helps to minimize signal distortion and power loss during switching.
3. Low Power Consumption: With a low supply current, the MAX13221ECTE+ is ideal for battery-powered applications, ensuring extended battery life.
4. Fast Switching Speed: The device offers fast switching times, making it suitable for high-speed applications where quick signal routing is essential.
5. TTL/CMOS Compatible Control Inputs: The control inputs are compatible with standard TTL and CMOS logic levels, simplifying integration into digital systems.

## Specifications

Here are the detailed specifications for the Maxim Integrated MAX13221ECTE+:

- Type: Dual SPDT Analog Switch
- Supply Voltage Range: 1.8V to 36V
- On-Resistance (Ron):
- Typically 0.5Ω at VDD = 5V
- Typically 1.0Ω at VDD = 15V
- Control Voltage Range: 1.8V to 5.5V
- Supply Current (IDD):
- Typically 0.1µA (max) in shutdown mode
- Typically 1.5µA (max) in active mode
- Switching Time:
- Typically 20ns (turn-on)
- Typically 15ns (turn-off)
- Input Voltage Range: -0.3V to VDD + 0.3V
- Output Voltage Range: -0.3V to VDD + 0.3V
- Package Type: TQFN (Thin Quad Flat No-lead) or TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +125°C

## Applications

The MAX13221ECTE+ is suitable for a wide range of applications, including:

- Data Acquisition Systems: Used in systems that require precise signal routing and switching of analog signals.
- Instrumentation: Ideal for instrumentation applications where high voltage and low distortion are critical.
- Signal Routing: Employed in various signal routing applications, including audio and video switching.
- Battery-Powered Devices: Suitable for portable devices due to its low power consumption and high efficiency.
- Telecommunications: Used in telecom equipment for switching and routing of signals.

## Conclusion

The Maxim Integrated MAX13221ECTE+ is a versatile and reliable analog switch that meets the demands of modern electronic applications. Its high voltage capability, low on-resistance, and low power consumption make it an excellent choice for engineers and designers looking for efficient signal management solutions. Whether used in data acquisition, instrumentation, or telecommunications, the MAX13221ECTE+ continues to be a preferred choice in the industry for its performance and reliability.
MAX13221ECTE+ Compare Parts
  • MAX13221ECTE+ vs MAXM22511GLH+
  • MAX13221ECTE+ vs MAXM22510GLH+T
  • MAX13221ECTE+ vs MAXM22510GLH+
  • MAX13221ECTE+ vs MAX9967BGCCQ+B0U
  • MAX13221ECTE+ vs MAX9959DCCQ+D
  • MAX13221ECTE+ vs MAX9957DCCB+D
  • MAX13221ECTE+ vs MAX9957CCB+D
  • MAX13221ECTE+ vs MAX9482EUI
  • MAX13221ECTE+ vs MAX9481EUP
  • MAX13221ECTE+ vs MAX9480EUP
  • MAX13221ECTE+ vs MAX9404EHJ
  • MAX13221ECTE+ vs MAX9402EHJ+T
  • MAX13221ECTE+ vs MAX9402EHJ+
  • MAX13221ECTE+ vs MAX9401EHJ
  • MAX13221ECTE+ vs MAX9400EHJ
  • MAX13221ECTE+ vs MAX9179EUE+
  • MAX13221ECTE+ vs MAX9179EUE
  • MAX13221ECTE+ vs MAX9173EUE+T
  • MAX13221ECTE+ vs MAX9173EUE+
  • MAX13221ECTE+ vs MAX9173EUE
  • MAX13221ECTE+ vs MAX9173ETE
  • MAX13221ECTE+ vs MAX9173ESE+
  • MAX13221ECTE+ vs MAX9173ESE
  • MAX13221ECTE+ vs MAX9172ESA+T
  • MAX13221ECTE+ vs MAX9172ESA+
  • MAX13221ECTE+ vs MAX9172ESA
  • MAX13221ECTE+ vs MAX9172EKA+T
  • MAX13221ECTE+ vs MAX9171ESA+
  • MAX13221ECTE+ vs MAX9171EKA+T
  • MAX13221ECTE+ vs MAX9169EUE+T
  • MAX13221ECTE+ vs MAX9169EUE+
  • MAX13221ECTE+ vs MAX9164EUD
  • MAX13221ECTE+ vs MAX9164ESD
  • MAX13221ECTE+ vs MAX9163ESA+T
  • MAX13221ECTE+ vs MAX9163ESA+
  • MAX13221ECTE+ vs MAX9158EGM
  • MAX13221ECTE+ vs MAX9157EHJ+T
  • MAX13221ECTE+ vs MAX9157EHJ+
  • MAX13221ECTE+ vs MAX9157EGJ+T
  • MAX13221ECTE+ vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.