☰
MAX13221ECTE+
MAX13221ECTE+
Obsolete
Description:  IC TRANSCEIVER 1/1 16TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7920
MAX13221ECTE+ vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
1/1
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
2Gbps
Voltage - Supply
3V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
16-TQFN (4x4)
64-TQFP-EP (10x10)