Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1436BECQ
MAX1436BECQ
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
OCTAL, 12-BIT ADC WITH LVDS OUT
Manufacturer:
Maxim Integrated
Datasheet:
MAX1436BECQ Datasheet
History Price: $25.33000
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1436BECQ vs MAX1069CCUD
Part No
MAX1436BECQ
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
40M
58.6k
Number of Inputs
8
1
Input Type
Differential
Single Ended
Data Interface
LVDS - Serial
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
8
1
Architecture
Pipelined
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
1.7V ~ 1.9V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.7V ~ 1.9V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
100-TQFP Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
100-TQFP-EP (14x14)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount