☰
MAX144BEPA+
MAX144BEPA+
Obsolete
Description:  IC ADC 12BIT SAR 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX144BEPA+ Datasheet
History Price: $23.18000
In Stock: 26820
MAX144BEPA+ vs MAX1069CCUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
108k
58.6k
Number of Inputs
2
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount