☰
MAX1452AAE+
MAX1452AAE+
Active
Description:  IC SENSOR SIGNAL COND 16-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1452AAE+ Datasheet
History Price: $19.82000
In Stock: 28660
MAX1452AAE+ vs MAX1450CAP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Signal Conditioner
Signal Conditioner
Input Type
Analog
Analog
Output Type
Analog
-
Current - Supply
2.5 mA
3.5 mA
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
20-SSOP