Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Maxim Integrated MAX1450CAP
MAX1450CAP
Active
Interface - Sensor and Detector Interfaces
Description:
SIGNAL CONDITIONER FOR SENSOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX1450CAP Datasheet
History Price: $4.32000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1450CAP Specification
Specification
Part No
MAX1450CAP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Analog
Output Type
-
Current - Supply
3.5 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
MAX1450CAP PDF Datasheet
MAX1450CAP Datasheet
Click and Download: MAX1450CAP Datasheet
MAX1450CAP Related Parts
MAX12900AATJ+
Maxim Integrated
4-20MA ANALOG BACKEND
MAX12900AATJ+T
Maxim Integrated
4-20MA ANALOG BACKEND
MAX12900ATJ+
Maxim Integrated
IC ADC
MAX12900ATJ+W
Maxim Integrated
ULTRA-LOW PROFILE TRXR
MAX1441GUP/V+
Maxim Integrated
IC PROXMITY SENSOR 2CH 20-TSSOP
MAX1441GUP/V+T
Maxim Integrated
IC PROXMITY SENSOR 2CH 20-TSSOP
MAX1452AAE+
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
MAX1452AAE+C8H
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
MAX1452AAE+T
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
MAX1452AAE+TC8H
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
MAX1452ATG+
Maxim Integrated
IC SENSOR SIGNAL COND 24TQFN
MAX1452ATG+C8J
Maxim Integrated
LOW-COST PRECISION SENSOR SIGNAL
MAX1450CAP Compare Parts
MAX1450CAP vs MAX9927AEE/V+
MAX1450CAP vs MAX9927AEE+T
MAX1450CAP vs MAX9927AEE+
MAX1450CAP vs MAX9926UAEE/V+T
MAX1450CAP vs MAX9926UAEE/V+
MAX1450CAP vs MAX9926UAEE+T
MAX1450CAP vs MAX9926UAEE+
MAX1450CAP vs MAX9925AUB+T
MAX1450CAP vs MAX9925AUB+
MAX1450CAP vs MAX9924UAUB/V+T
MAX1450CAP vs MAX9924UAUB/V+
MAX1450CAP vs MAX9924UAUB+T
MAX1450CAP vs MAX9924UAUB+
MAX1450CAP vs MAX9921AUB/V+TC40
MAX1450CAP vs MAX9921AUB/V+T
MAX1450CAP vs MAX9921AUB/V+C40
MAX1450CAP vs MAX9921AUB/V+
MAX1450CAP vs MAX9921AUB+T
MAX1450CAP vs MAX9921AUB+
MAX1450CAP vs MAX9621AUB/V+T
MAX1450CAP vs MAX9621AUB/V+
MAX1450CAP vs MAX9621AUB+T
MAX1450CAP vs MAX9621AUB+
MAX1450CAP vs MAX7370ETG+T
MAX1450CAP vs MAX7370ETG+
MAX1450CAP vs MAX7370ATG+T
MAX1450CAP vs MAX7370ATG+
MAX1450CAP vs MAX7360EWX+T
MAX1450CAP vs MAX7360ETL+T
MAX1450CAP vs MAX7360ETL+
MAX1450CAP vs MAX6691MUB+T
MAX1450CAP vs MAX6691MUB+
MAX1450CAP vs MAX6691MUB
MAX1450CAP vs MAX6682MUA+T
MAX1450CAP vs MAX6682MUA+
MAX1450CAP vs MAX6682MUA
MAX1450CAP vs MAX6675ISA+T
MAX1450CAP vs MAX6675ISA+
MAX1450CAP vs MAX6675ISA
MAX1450CAP vs MAX6674ISA+T
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.