☰
MAX148ACAP+
MAX148ACAP+
Obsolete
Description:  IC ADC 10BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX148ACAP+ Datasheet
History Price: $11.76000
In Stock: 47020
MAX148ACAP+ vs MAX1069CCUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
10
14
Sampling Rate (Per Second)
133k
58.6k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount