Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX148BEAP+
MAX148BEAP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SERIAL 20-SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX148BEAP+ Datasheet
History Price: $11.53000
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX148BEAP+ vs MAX1069CCUD
Part No
MAX148BEAP+
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
10
14
Sampling Rate (Per Second)
133k
58.6k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount