Driven Configuration
High-Side
Low-Side
Channel Type
Single
Single
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
9V ~ 70V
4.5V ~ 18V
Logic Voltage - VIL, VIH
-
0.8V, 2.4V
Current - Peak Output (Source, Sink)
-
6A, 6A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
25ns, 25ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TQFN (3x3)
8-SOIC