☰
MAX4429CSA
MAX4429CSA
Active
Description:  6A SINGLE MOSFET DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX4429CSA Datasheet
History Price: $3.83000
In Stock: 33280
MAX4429CSA Specification
Specification
Part No
MAX4429CSA
Category
PMIC - Gate Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
6A, 6A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
25ns, 25ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX4429CSA PDF Datasheet
MAX4429CSA Related Parts
MAX14922ATE+
MAX14922ATE+
Maxim Integrated
HIGH-SIDE SWITCH CONTROLLER
MAX14922ATE+T
MAX14922ATE+T
Maxim Integrated
HIGH-SIDE SWITCH CONTROLLER
MAX15012AASA+
MAX15012AASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012AASA+T
MAX15012AASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012BASA+
MAX15012BASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012BASA+T
MAX15012BASA+T
Maxim Integrated
IC DRIVER MOSFET 8-SOIC
MAX15012CASA+
MAX15012CASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012CASA+T
MAX15012CASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15012DASA+
MAX15012DASA+
Maxim Integrated
IC HALF-BRIDGE MOSFET DVR 8-SOIC
MAX15012DASA+T
MAX15012DASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15013AASA+
MAX15013AASA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX15013AASA+T
MAX15013AASA+T
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
MAX4429CSA Compare Parts
  • MAX4429CSA vs MAX8811EEE+
  • MAX4429CSA vs MAX8791GTA+T
  • MAX4429CSA vs MAX8791GTA+
  • MAX4429CSA vs MAX8791BGTA+T
  • MAX4429CSA vs MAX8791BGTA+
  • MAX4429CSA vs MAX8703ETP
  • MAX4429CSA vs MAX8702ETP+T
  • MAX4429CSA vs MAX8702ETP+
  • MAX4429CSA vs MAX8702ETP
  • MAX4429CSA vs MAX8552EUB+T
  • MAX4429CSA vs MAX8552EUB+
  • MAX4429CSA vs MAX8552EUB
  • MAX4429CSA vs MAX8552ETB+T
  • MAX4429CSA vs MAX8552ETB+
  • MAX4429CSA vs MAX8552ETB
  • MAX4429CSA vs MAX8523EEE
  • MAX4429CSA vs MAX628MJA/883B
  • MAX4429CSA vs MAX628ESA+T
  • MAX4429CSA vs MAX628ESA+
  • MAX4429CSA vs MAX628ESA
  • MAX4429CSA vs MAX628EPA
  • MAX4429CSA vs MAX628CSA+T
  • MAX4429CSA vs MAX628CSA+
  • MAX4429CSA vs MAX628CSA
  • MAX4429CSA vs MAX628CPA+
  • MAX4429CSA vs MAX628CPA
  • MAX4429CSA vs MAX627MJA/883B
  • MAX4429CSA vs MAX627ESA+T
  • MAX4429CSA vs MAX627ESA+
  • MAX4429CSA vs MAX627EPA+
  • MAX4429CSA vs MAX627CSA+T
  • MAX4429CSA vs MAX627CSA+
  • MAX4429CSA vs MAX627CSA
  • MAX4429CSA vs MAX627CPA+
  • MAX4429CSA vs MAX626MJA/883B
  • MAX4429CSA vs MAX626ESA+T
  • MAX4429CSA vs MAX626ESA+
  • MAX4429CSA vs MAX626ESA
  • MAX4429CSA vs MAX626EPA+
  • MAX4429CSA vs MAX626CSA+T
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly