☰
MAX151ACNG
MAX151ACNG
Discontinued
Description:  IC ADC HS 10-BIT REF T/H 24-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX151ACNG Datasheet
History Price: $11.77000
In Stock: 20420
MAX151ACNG vs MAX1069CCUD
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Number of Bits
10
14
Sampling Rate (Per Second)
-
58.6k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
I2C
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount