Sampling Rate (Per Second)
-
250k
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-MUX-ADC
Number of A/D Converters
-
1
Reference Type
-
Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
4.75V ~ 5.25V
Features
-
Simultaneous Sampling
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC
Mounting Type
-
Surface Mount