Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX155BCWI
MAX155BCWI
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
8-CHANNEL ADC WITH T/H AND REF
Manufacturer:
Maxim Integrated
Datasheet:
MAX155BCWI Datasheet
History Price: $16.18000
In Stock: 4960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX155BCWI Specification
Specification
Part No
MAX155BCWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
250k
Number of Inputs
8
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-MUX-ADC
Ratio - S/H:ADC
8:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Features
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
MAX155BCWI PDF Datasheet
MAX155BCWI Datasheet
Click and Download: MAX155BCWI Datasheet
MAX155BCWI Related Parts
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX155BCWI Compare Parts
MAX155BCWI vs MAX7652CCB
MAX155BCWI vs MAX7651ECB
MAX155BCWI vs MAX7651CCB
MAX155BCWI vs MAX71071+T
MAX155BCWI vs MAX71071+
MAX155BCWI vs MAX22531AAP+
MAX155BCWI vs MAX22530AWE+
MAX155BCWI vs MAX199BEWI+
MAX155BCWI vs MAX199BEWI
MAX155BCWI vs MAX199BENI
MAX155BCWI vs MAX199BEAI+
MAX155BCWI vs MAX199BEAI
MAX155BCWI vs MAX199BCWI
MAX155BCWI vs MAX199AEWI
MAX155BCWI vs MAX199AENI
MAX155BCWI vs MAX199AEAI
MAX155BCWI vs MAX199ACWI
MAX155BCWI vs MAX199ACNI
MAX155BCWI vs MAX199ACAI
MAX155BCWI vs MAX198BEWI
MAX155BCWI vs MAX198BENI
MAX155BCWI vs MAX198BEAI
MAX155BCWI vs MAX198BCAI
MAX155BCWI vs MAX198AEWI
MAX155BCWI vs MAX198AENI
MAX155BCWI vs MAX198AEAI
MAX155BCWI vs MAX198ACWI
MAX155BCWI vs MAX198ACNI
MAX155BCWI vs MAX198ACAI
MAX155BCWI vs MAX197AENI
MAX155BCWI vs MAX19777AZA+T
MAX155BCWI vs MAX19777AZA+
MAX155BCWI vs MAX196BEWI
MAX155BCWI vs MAX196BENI
MAX155BCWI vs MAX196AENI
MAX155BCWI vs MAX196AEAI
MAX155BCWI vs MAX196ACNI
MAX155BCWI vs MAX196ACAI
MAX155BCWI vs MAX195BEWE+T
MAX155BCWI vs MAX195BEWE+
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable