☰
MAX153CAP+T
MAX153CAP+T
Active
Description:  IC ADC 8BIT FLASH 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX153CAP+T Datasheet
History Price: $12.51000
In Stock: 18800
MAX153CAP+T vs MAX1069CCUD
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
1M
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount