☰
MAX1546ETL
MAX1546ETL
Active
Description:  CMOS, 1.3S, 8 BIT ADC WITH VOLTA
Manufacturer:  Maxim Integrated
Datasheet:   MAX1546ETL Datasheet
History Price: Active
In Stock: 9520
MAX1546ETL vs MAX1065BCUI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
165k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP
Mounting Type
-
Surface Mount