☰
MAX1546ETL
MAX1546ETL
Active
Description:  CMOS, 1.3S, 8 BIT ADC WITH VOLTA
Manufacturer:  Maxim Integrated
Datasheet:   MAX1546ETL Datasheet
History Price: Active
In Stock: 9520
MAX1546ETL Specification
Specification
Part No
MAX1546ETL
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Sampling Rate (Per Second)
-
Number of Inputs
-
Input Type
-
Data Interface
-
Configuration
-
Ratio - S/H:ADC
-
Number of A/D Converters
-
Architecture
-
Reference Type
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Features
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
MAX1546ETL Related Parts
MAX1002CAX
MAX1002CAX
Maxim Integrated
DUAL, 6-BIT ADC
MAX1002CAX+
MAX1002CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1002CAX+T
MAX1002CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX
MAX1003CAX
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+
MAX1003CAX+
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1003CAX+T
MAX1003CAX+T
Maxim Integrated
IC ADC 6BIT PIPELINED 36SSOP
MAX1011CEG
MAX1011CEG
Maxim Integrated
6-BIT ADC
MAX1011CEG+
MAX1011CEG+
Maxim Integrated
IC ADC 6BIT PIPELINED 24QSOP
MAX1026ACEE+
MAX1026ACEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1026BCEE+
MAX1026BCEE+
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BCEE+T
MAX1026BCEE+T
Maxim Integrated
IC ADC 10BIT SAR 16QSOP
MAX1026BEEE+
MAX1026BEEE+
Maxim Integrated
IC ADC 10BIT 300KSPS 16-QSOP
MAX1546ETL Compare Parts
  • MAX1546ETL vs MAX7652CCB
  • MAX1546ETL vs MAX7651ECB
  • MAX1546ETL vs MAX7651CCB
  • MAX1546ETL vs MAX71071+T
  • MAX1546ETL vs MAX71071+
  • MAX1546ETL vs MAX22531AAP+
  • MAX1546ETL vs MAX22530AWE+
  • MAX1546ETL vs MAX199BEWI+
  • MAX1546ETL vs MAX199BEWI
  • MAX1546ETL vs MAX199BENI
  • MAX1546ETL vs MAX199BEAI+
  • MAX1546ETL vs MAX199BEAI
  • MAX1546ETL vs MAX199BCWI
  • MAX1546ETL vs MAX199AEWI
  • MAX1546ETL vs MAX199AENI
  • MAX1546ETL vs MAX199AEAI
  • MAX1546ETL vs MAX199ACWI
  • MAX1546ETL vs MAX199ACNI
  • MAX1546ETL vs MAX199ACAI
  • MAX1546ETL vs MAX198BEWI
  • MAX1546ETL vs MAX198BENI
  • MAX1546ETL vs MAX198BEAI
  • MAX1546ETL vs MAX198BCAI
  • MAX1546ETL vs MAX198AEWI
  • MAX1546ETL vs MAX198AENI
  • MAX1546ETL vs MAX198AEAI
  • MAX1546ETL vs MAX198ACWI
  • MAX1546ETL vs MAX198ACNI
  • MAX1546ETL vs MAX198ACAI
  • MAX1546ETL vs MAX197AENI
  • MAX1546ETL vs MAX19777AZA+T
  • MAX1546ETL vs MAX19777AZA+
  • MAX1546ETL vs MAX196BEWI
  • MAX1546ETL vs MAX196BENI
  • MAX1546ETL vs MAX196AENI
  • MAX1546ETL vs MAX196AEAI
  • MAX1546ETL vs MAX196ACNI
  • MAX1546ETL vs MAX196ACAI
  • MAX1546ETL vs MAX195BEWE+T
  • MAX1546ETL vs MAX195BEWE+
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable