☰
MAX1546ETL
MAX1546ETL
Active
Description:  CMOS, 1.3S, 8 BIT ADC WITH VOLTA
Manufacturer:  Maxim Integrated
Datasheet:   MAX1546ETL Datasheet
History Price: Active
In Stock: 9520
MAX1546ETL vs MAX199AEAI
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
100k
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP
Mounting Type
-
Surface Mount