Sampling Rate (Per Second)
250k
100k
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-MUX-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
5V
Features
Simultaneous Sampling
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole