☰
MAX155BCWI
MAX155BCWI
Active
Description:  8-CHANNEL ADC WITH T/H AND REF
Manufacturer:  Maxim Integrated
Datasheet:   MAX155BCWI Datasheet
History Price: $16.18000
In Stock: 4960
MAX155BCWI vs MAX7652CCB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
12
Sampling Rate (Per Second)
250k
53.6k
Number of Inputs
8
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-MUX-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
8:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 3.6V
Features
Simultaneous Sampling
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SOIC
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount