☰
MAX156BEWI
MAX156BEWI
Active
Description:  4-CHANNEL ADCS WITH T/HS AND REF
Manufacturer:  Maxim Integrated
Datasheet:   MAX156BEWI Datasheet
History Price: $15.93000
In Stock: 6720
MAX156BEWI vs MAX1069CCUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
250k
58.6k
Number of Inputs
4
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
4:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount