☰
MAX1609EEE
MAX1609EEE
Obsolete
Description:  IC XPNDR 100KHZ SMBUS 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1609EEE Datasheet
History Price: Obsolete
In Stock: 8820
MAX1609EEE vs MAX7300AAX+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Number of I/O
8
28
Interface
SMBus
I2C
Interrupt Output
No
Yes
Features
POR
-
Output Type
Open Drain
Push-Pull
Current - Output Source/Sink
-
4.5mA, 10mA
Clock Frequency
100 kHz
400 kHz
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
36-SSOP