Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX1609EEE
MAX1609EEE
Obsolete
Interface - I/O Expanders
Description:
IC XPNDR 100KHZ SMBUS 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1609EEE Datasheet
History Price: Obsolete
In Stock: 15680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1609EEE Specification
Specification
Part No
MAX1609EEE
Category
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
SMBus
Interrupt Output
No
Features
POR
Output Type
Open Drain
Current - Output Source/Sink
-
Clock Frequency
100 kHz
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1609EEE PDF Datasheet
MAX1609EEE Datasheet
Click and Download: MAX1609EEE Datasheet
MAX1609EEE Related Parts
MAX1608EEE
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1608EEE+
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1608EEE+T
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
MAX16092UK+
Maxim Integrated
IC XPNDR 100KHZ SMBUS SOT23-5
MAX16092UK+T
Maxim Integrated
IC XPNDR 100KHZ SMBUS SOT23-5
MAX1609EEE+
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1609EEE+T
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
MAX7300AAI+
Maxim Integrated
IC XPNDR 400KHZ I2C 28SSOP
MAX7300AAI+T
Maxim Integrated
IC XPNDR 400KHZ I2C 28SSOP
MAX7300AAX+
Maxim Integrated
IC XPNDR 400KHZ I2C 36SSOP
MAX7300AAX+T
Maxim Integrated
IC XPNDR 400KHZ I2C 36SSOP
MAX7300AGL
Maxim Integrated
MULTI-PORT I/O EXPANDER
MAX1609EEE Compare Parts
MAX1609EEE vs MAX7329AWE+
MAX1609EEE vs MAX7329AAP+T
MAX1609EEE vs MAX7329AAP+
MAX1609EEE vs MAX7328AWE+
MAX1609EEE vs MAX7328AAP+T
MAX1609EEE vs MAX7328AAP+
MAX1609EEE vs MAX7327AATG+T
MAX1609EEE vs MAX7327AATG+
MAX1609EEE vs MAX7326ATG+T
MAX1609EEE vs MAX7326ATG+
MAX1609EEE vs MAX7326AEG+T
MAX1609EEE vs MAX7326AEG+
MAX1609EEE vs MAX7325ATG+T
MAX1609EEE vs MAX7325ATG+
MAX1609EEE vs MAX7325AEG+T
MAX1609EEE vs MAX7325AEG+
MAX1609EEE vs MAX7325AEG
MAX1609EEE vs MAX7324ATG+T
MAX1609EEE vs MAX7324ATG+
MAX1609EEE vs MAX7324AEG+T
MAX1609EEE vs MAX7324AEG+
MAX1609EEE vs MAX7324AEG
MAX1609EEE vs MAX7323ATE+T
MAX1609EEE vs MAX7323ATE+
MAX1609EEE vs MAX7323AEE+T
MAX1609EEE vs MAX7323AEE+
MAX1609EEE vs MAX7322ATE+T
MAX1609EEE vs MAX7322ATE+
MAX1609EEE vs MAX7322AEE+T
MAX1609EEE vs MAX7322AEE+
MAX1609EEE vs MAX7321ATE+T
MAX1609EEE vs MAX7321ATE+
MAX1609EEE vs MAX7321AEE+T
MAX1609EEE vs MAX7321AEE+
MAX1609EEE vs MAX7320ATE+T
MAX1609EEE vs MAX7320ATE+
MAX1609EEE vs MAX7320AEE+T
MAX1609EEE vs MAX7320AEE+
MAX1609EEE vs MAX7319ATE+T
MAX1609EEE vs MAX7319ATE+
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time