☰
MAX1609EEE
MAX1609EEE
Obsolete
Description:  IC XPNDR 100KHZ SMBUS 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1609EEE Datasheet
History Price: Obsolete
In Stock: 15680
MAX1609EEE vs MAX7322AEE+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Number of I/O
8
4
Interface
SMBus
I2C
Interrupt Output
No
Yes
Features
POR
POR
Output Type
Open Drain
-
Current - Output Source/Sink
-
20mA
Clock Frequency
100 kHz
400 kHz
Voltage - Supply
2.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP