Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ Maxim Integrated MAX1609EEE
MAX1609EEE
Obsolete
Interface - I/O Expanders
Description:
IC XPNDR 100KHZ SMBUS 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1609EEE Datasheet
History Price: Obsolete
In Stock: 22540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1609EEE vs MAX7323AEE+
Part No
MAX1609EEE
MAX7323AEE+
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Number of I/O
8
4
Interface
SMBus
I2C
Interrupt Output
No
Yes
Features
POR
POR
Output Type
Open Drain
Open Drain, Push-Pull
Current - Output Source/Sink
-
20mA
Clock Frequency
100 kHz
400 kHz
Voltage - Supply
2.7V ~ 5.5V
1.71V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP