Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Maxim Integrated MAX161CCWI+
MAX161CCWI+
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC DAS 8BIT 8-CH 28-SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX161CCWI+ Datasheet
History Price: Obsolete
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX161CCWI+ vs MAX1450CAP
Part No
MAX161CCWI+
MAX1450CAP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition
Signal Conditioner
Input Type
Logic
Analog
Output Type
Logic
-
Current - Supply
8 mA
3.5 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SOIC
20-SSOP