☰
MAX1669EEE
MAX1669EEE
Obsolete
Description:  IC FAN CTRLR W/SENSOR 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1669EEE Datasheet
History Price: $4.49000
In Stock: 19520
MAX1669EEE vs MAX6664AEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
External
Internal and External
Sensing Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃, External Sensor
Accuracy
?℃(Max)
?℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Comparator, Multiplexer, Register Bank
ADC, Multiplexer, Register Bank, Tachometer
Output Type
SMBus
I2C, SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP