☰
MAX1669EEE
MAX1669EEE
Obsolete
Description:  IC FAN CTRLR W/SENSOR 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1669EEE Datasheet
History Price: $4.49000
In Stock: 19520
MAX1669EEE Specification
Specification
Part No
MAX1669EEE
Category
PMIC - Thermal Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?℃(Max)
Topology
ADC, Comparator, Multiplexer, Register Bank
Output Type
SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX1669EEE PDF Datasheet
MAX1669EEE Related Parts
MAX1669EEE+
MAX1669EEE+
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP
MAX1669EEE+T
MAX1669EEE+T
Maxim Integrated
FAN CONTROLLER AND REMOTE TEMPER
MAX1805MEE
MAX1805MEE
Maxim Integrated
IC TEMP SENSOR MULTI-CHAN 16QSOP
MAX31629MTA+T
MAX31629MTA+T
Maxim Integrated
IC I2C THERMOMETER RTC TDFN
MAX31865AAP+
MAX31865AAP+
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
MAX31865AAP+T
MAX31865AAP+T
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
MAX31865ATP+
MAX31865ATP+
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20QFN
MAX31865ATP+T
MAX31865ATP+T
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
MAX6604AAHA+
MAX6604AAHA+
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TSSOP
MAX6604AATA+T
MAX6604AATA+T
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TDFN
MAX6604ATA+
MAX6604ATA+
Maxim Integrated
PRECISION TEMPERATURE MONITOR
MAX6604ATA+T
MAX6604ATA+T
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TDFN
MAX1669EEE Compare Parts
  • MAX1669EEE vs MAX6684ESA+T
  • MAX1669EEE vs MAX6684ESA+
  • MAX1669EEE vs MAX6683AUB+T
  • MAX1669EEE vs MAX6683AUB+
  • MAX1669EEE vs MAX6678AEP94+
  • MAX1669EEE vs MAX6678AEP92+T
  • MAX1669EEE vs MAX6678AEP92+
  • MAX1669EEE vs MAX6678AEP90
  • MAX1669EEE vs MAX6664AEE-TG075
  • MAX1669EEE vs MAX6664AEE+T
  • MAX1669EEE vs MAX6664AEE+
  • MAX1669EEE vs MAX6664AEE
  • MAX1669EEE vs MAX6663AEE+T
  • MAX1669EEE vs MAX6663AEE+
  • MAX1669EEE vs MAX6653AEE+T
  • MAX1669EEE vs MAX6653AEE+
  • MAX1669EEE vs MAX6652AUB+T
  • MAX1669EEE vs MAX6652AUB+
  • MAX1669EEE vs MAX6645BAFAUB+T
  • MAX1669EEE vs MAX6645ABFAUB+T
  • MAX1669EEE vs MAX6645ABFAUB+
  • MAX1669EEE vs MAX6644LBAAEE+T
  • MAX1669EEE vs MAX6644LBAAEE+
  • MAX1669EEE vs MAX6643LBFAEE+T
  • MAX1669EEE vs MAX6643LBFAEE+
  • MAX1669EEE vs MAX6643LBBAEE+T
  • MAX1669EEE vs MAX6643LBBAEE+
  • MAX1669EEE vs MAX6643LBBAEE
  • MAX1669EEE vs MAX6641AUB96+T
  • MAX1669EEE vs MAX6641AUB96+
  • MAX1669EEE vs MAX6641AUB94+T
  • MAX1669EEE vs MAX6641AUB94+
  • MAX1669EEE vs MAX6641AUB94
  • MAX1669EEE vs MAX6641AUB92+T
  • MAX1669EEE vs MAX6641AUB92+
  • MAX1669EEE vs MAX6641AUB90+T
  • MAX1669EEE vs MAX6641AUB90+
  • MAX1669EEE vs MAX6639YAEE+T
  • MAX1669EEE vs MAX6639FATE+
  • MAX1669EEE vs MAX6639FAEE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.