☰
MAX1714BEEE
MAX1714BEEE
Obsolete
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1714BEEE Datasheet
History Price: Obsolete
In Stock: 18280
MAX1714BEEE vs MAX8575EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Frequency - Switching
200kHz, 300kHz, 450kHz, 600kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, On Time Control, Power Good
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-